The V62/03636-10XE is an enhanced product variant of the TPS75333QPWPREP, a 1.5-A low-dropout voltage regulator with an integrated power-on reset function. It is available in a 20-pin HTSSOP (PWP) package and operates over a junction temperature range of -40°C to 125°C. The regulator provides a fixed 3.3-V output with a typical dropout voltage of 160 mV at 1.5 A and a quiescent current of 75 µA. It features a 100-ms delay on the reset output, which activates when the output voltage drops below 95% of its regulated value. The device includes thermal shutdown protection and an open-drain reset output compliant with JEDEC standards for reliability. The part meets Level-2 moisture sensitivity and uses a NIPDAU lead finish.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03636-10XE |
| Product Name | TPS75333-EP Enhanced Product Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 3.3 volts |
| IOUT | 1.5 amps |