Texas Instruments High-Performance Analog DC DC Switching Controllers UCD9222RGZT

Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-28213-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-28213-2-ND
DC DC Switching Controllers 296-28213-2-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buy Now Datasheet
DC DC Switching Controllers - 296-28213-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-28213-1-ND
DC DC Switching Controllers 296-28213-1-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buy Now Datasheet
DC DC Switching Controllers - 296-28213-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-28213-6-ND
DC DC Switching Controllers 296-28213-6-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD9222RGZT - 081895-UCD9222RGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD9222RGZT
081895-UCD9222RGZT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD9222RGZT 081895-UCD9222RGZT
Manufacturer: Texas Instruments Win Source Part Number: 081895-UCD9222RGZT Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 15.26kHz to 2MHz Control Features: Enable, Power Good, Reset, Tracking Number of Outputs: 2 Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 48-VQFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081895-UCD9222RGZT
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 15.26kHz to 2MHz
Control Features: Enable, Power Good, Reset, Tracking
Number of Outputs: 2
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 48-VQFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCD9222RGZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCD9222RGZT
PMIC - Voltage Regulators - DC DC Switching Controllers UCD9222RGZT
IC REG CTRLR BUCK PMBUS 48VQFN

IC REG CTRLR BUCK PMBUS 48VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - UCD9222RGZT - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
UCD9222RGZT
DC DC Switching Controllers UCD9222RGZT
IC REG CTRLR BUCK PMBUS 48VQFN

IC REG CTRLR BUCK PMBUS 48VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - UCD9222RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCD9222RGZT
DC DC Switching Controllers UCD9222RGZT
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-28213-2-ND 081895-UCD9222RGZT UCD9222RGZT UCD9222RGZT UCD9222RGZT
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD9222RGZT PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; 48-VFQFN Exposed Pad Other; 48-VQFN (7x7) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
fsw 15.26 to 2000 kHz 15.26 to 2000 kHz 15.26 to 2000 kHz 15.26 kHz 15.26 to 2000 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type PWM Signal Fixed; PWM Signal
Unlock Full Specs
to access all available technical data