The TPS73632-EP is a cap-free, NMOS, 400 mA low-dropout voltage regulator with reverse current protection, available in a 5-pin SOT-23 package. It operates over a junction temperature range of -55°C to +125°C, features an input voltage range of 1.7 V to 5.5 V, and provides an output voltage of 3.3 V with 1% overall accuracy across line, load, and temperature. The device has a typical dropout voltage of 75 mV, output noise of 30 μVRMS (10 Hz to 100 kHz), and consumes less than 1 μA in shutdown mode. It is stable with or without an output capacitor and includes thermal shutdown and current limit protection. The part meets JEDEC qualification standards for extended temperature performance and reliability.
Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125
IC REG LINEAR 3.2V 400MA SOT23-5
ENHANCED PRODUCT, CAP-FREE NMOS
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | V62/06626-06XE | 296-V62/06626-06XETR-ND | V62/06626-06XE |
| Product Name | TPS73632-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Input Overcurrent Protection | |
| Output Voltage | 3.2 volts | 3.2 volts | 5.5 volts |
| IOUT | 0.4000 amps | 0.4000 amps |