Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
IC OFFLINE SW FULL-BRDG 20SOIC
IC OFFLINE SW FULL-BRDG 20SOIC
Switching Controllers BiCMOS Advanced Phase Shift
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-27167-2-ND | UCC3895DWTR | UCC3895DWTR | UCC3895DWTR | UCC3895DWTR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Special Features | Frequency Control, Soft Start, Sync |