Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3961DTR

Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet
Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCC3961DTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC3961DTR-ND
DC DC Switching Controllers UCC3961DTR-ND
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3961DTR - 056186-UCC3961DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3961DTR
056186-UCC3961DTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3961DTR 056186-UCC3961DTR
Manufacturer: Texas Instruments Win Source Part Number: 056186-UCC3961DTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 72% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 19 V Alternative Parts (Cross-Reference): UCC3961N; UCC3961DR; UCC3961DTRG4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 056186-UCC3961DTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 72%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 19 V
Alternative Parts (Cross-Reference): UCC3961N; UCC3961DR; UCC3961DTRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC3961DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC3961DTR
PMIC - Voltage Regulators - DC DC Switching Controllers UCC3961DTR
IC REG CTRLR FWRD CONV 14SOIC

IC REG CTRLR FWRD CONV 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - UCC3961DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3961DTR
DC DC Switching Controllers UCC3961DTR
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC3961DTR-ND 056186-UCC3961DTR UCC3961DTR UCC3961DTR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3961DTR PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Enable, Frequency Control, Soft Start
fsw 400 kHz 400 kHz 400 kHz 400 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Forward Converter
Unlock Full Specs
to access all available technical data