The TPS736xx-EP family is a series of cap-free, NMOS, 400 mA low-dropout regulators with reverse current protection, operating over a temperature range of -55°C to +125°C. This part is packaged in a SOT-223 (DCQ) case with 6 pins. The device has an input voltage range of 1.7 V to 5.5 V, an initial accuracy of 0.5%, and an overall accuracy of 1% across line, load, and temperature. It delivers a typical dropout voltage of 75 mV and exhibits an ultra-low quiescent current of less than 1 μA in shutdown mode. The regulator is stable with or without an output capacitor and features thermal shutdown and current limiting. It meets JEDEC reliability standards including HAST, temperature cycling, and electromigration testing.
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 6-SOT-223 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06626-01YE |
| Product Name | TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SON,SOT-223,SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5.4 volts |
| IOUT | 0.4000 amps |