Manufacturer: Texas Instruments
Win Source Part Number: 844636-UCD74120RVFR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive - - 1 Output 25A 40-PowerLFQFN
Package: 40-PowerLFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD74120
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFN-CLIP (7x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: UCD74120RVFR-ND, 296-46404-6, 296-46404-1, 296-46404-2
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
IC REG BUCK 25A 40LQFN
IC REG BUCK 25A 40LQFN
Switching Voltage Regulators Hi-Current Sync Buck Pwr Stage
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 844636-UCD74120RVFR | 296-46404-1-ND | UCD74120RVFR | UCD74120RVFR | UCD74120RVFR | UCD74120RVFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCD74120RVFR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 40-LQFN-CLIP (7x5) | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Special Features | Synchronous Rectification |