Enhanced Product 5.5V to 36V Input, 5A, 500kHz Step-Down Converter 8-SO PowerPAD -55 to 125
IC REG BUCK ADJUSTABLE 5A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | V62/90644-01XE | V62/90644-01XE | V62/90644-01XE |
| Product Name | TPS5450-EP Enhanced Product 5.5V to 36V Input, 5A, 500kHz Step-Down Converter | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; SO PowerPAD | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | ||
| Output Voltage | 1.22 to 31 volts | 1.22 to 32.04 volts |