Texas Instruments High-Performance Analog DC DC Switching Controllers UCD7231RTJR

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCD7231RTJR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCD7231RTJR-ND
DC DC Switching Controllers UCD7231RTJR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7231RTJR - 141388-UCD7231RTJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7231RTJR
141388-UCD7231RTJR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7231RTJR 141388-UCD7231RTJR
Manufacturer: Texas Instruments Win Source Part Number: 141388-UCD7231RTJR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141388-UCD7231RTJR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 2MHz
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCD7231RTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCD7231RTJR
DC DC Switching Controllers UCD7231RTJR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UCD7231RTJR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCD7231RTJR
PMIC - Voltage Regulators - DC DC Switching Controllers UCD7231RTJR
IC REG CTRLR BUCK 20QFN

IC REG CTRLR BUCK 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCD7231RTJR-ND 141388-UCD7231RTJR UCD7231RTJR UCD7231RTJR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7231RTJR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 20-WFQFN Exposed Pad Other; 20-QFN (4x4) Other; 20-WFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit Internal Current Limit; Current Limit
fsw 2000 kHz 2000 kHz
Unlock Full Specs
to access all available technical data