Enhanced Product Fast-Transient-Respo
IC REG LIN 1.5V 500MA 20-HTSSOP
ENHANCED PRODUCT, FAST TRANSIENT
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | V62/03631-02XE | 296-V62/03631-02XETR-ND | V62/03631-02XE |
| Product Name | TPS77515-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | |
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |