Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C43P UCC38C43P

Description
Manufacturer: Texas Instruments Win Source Part Number: 004731-UCC38C43P Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004731-UCC38C43P Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C43P - 004731-UCC38C43P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C43P
004731-UCC38C43P
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C43P 004731-UCC38C43P
Manufacturer: Texas Instruments Win Source Part Number: 004731-UCC38C43P Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004731-UCC38C43P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-13441-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-13441-5-ND
DC DC Switching Controllers 296-13441-5-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC38C43P
Switching Controllers UCC38C43P
Switching Controllers BiCMOS Low-Power Current Mode

Switching Controllers BiCMOS Low-Power Current Mode

Buy Now Datasheet
DC DC Switching Controllers - UCC38C43P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC38C43P
DC DC Switching Controllers UCC38C43P
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UCC38C43P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC38C43P
DC DC Switching Controllers UCC38C43P
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC38C43P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC38C43P
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC38C43P
IC REG CTRLR MULT TOPOLOGY 8DIP

IC REG CTRLR MULT TOPOLOGY 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 004731-UCC38C43P 296-13441-5-ND UCC38C43P UCC38C43P UCC38C43P UCC38C43P
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C43P DC DC Switching Controllers Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck, Boost, Flyback, Forward Converter Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data