Average Current Mode Synchronous Buck Controller with 5-Bit DAC 28-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 004719-UCC3882PWTR-1
Packaging: Reel - TR
Applications: Controller, Intel VID code
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.8 V to 2.05 V, 2.1 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG CTRLR INTEL 1OUT 28TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC3882PWTR-1 | 004719-UCC3882PWTR-1 | UCC3882PWTR-1 |
| Product Name | UCC3882-1 Average Current Mode Synchronous Buck Controller with 5-Bit DAC | PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882PWTR-1 | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 28-TSSOP |