Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
IC REG CTRLR BUCK PMBUS 48VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-37099-2-ND | UCD9222WRGZREP | UCD9222WRGZREP |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| fsw | 15.26 to 2000 kHz | 15.26 to 2000 kHz | 15.26 to 2000 kHz |
| Operating Temperature | -55 to 115 C (-67 to 239 F) | -55 to 115 C (-67 to 239 F) | |
| Output Voltage Type | Fixed; PWM Signal |