Texas Instruments UCC384-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range UCC384DPTR-ADJG4

Description
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC384-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range - UCC384DPTR-ADJG4 - Texas Instruments
Dallas, TX, United States
UCC384-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range
UCC384DPTR-ADJG4
UCC384-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range UCC384DPTR-ADJG4
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70

Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Linear Voltage Regulators
Product Number UCC384DPTR-ADJG4
Product Name UCC384-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range
Regulator Type Low Dropout
Output Voltage Type Adjustable Output,Negative Output
Package Type Other; SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
Output Voltage -1.2 to -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details