Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current 6-SC70 -55 to 125
0.7-VIN, 5-V FIXED OUTPUT VOLTAG
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | V62/12603-01XE | V62/12603-01XE |
| Product Name | TPS61222-EP Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC70 | SSOP |
| Special Features | Enable,Light Load Efficiency | |
| Output Voltage | 5 volts | 5 volts |