The TPS79133-EP is a 100-mA low-dropout linear regulator with ultralow noise (15 µV RMS), high PSRR (70 dB at 10 kHz), and fast start-up (63 µs) in a 5-pin SOT-23 package. It operates from a 2.7-V to 5.5-V input, supports an output voltage of 3.3 V, and is stable with a 1-µF ceramic capacitor. The device is rated for industrial temperature range (-40°C to 125°C) and meets military-grade requirements including controlled baseline, one assembly/test site, and extended product life cycle. It supports standby mode with less than 1 µA supply current.
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03644-03XE |
| Product Name | TPS79133-EP Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 3.3 volts |
| IOUT | 0.1000 amps |