Low Power Synchronous Boost Converter 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276535-UCC39412PW
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: UCC39412
Manufacturer Pack Quantity: 150
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Minimum): 1.1V
Voltage - Input (Maximum): 3.2V
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-TSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-TSSOP (0.173", 4.40mm Width)
IC REG BOOST 3.3V 60MA 8TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC39412PW | 1276535-UCC39412PW | UCC39412PW | UCC39412PW |
| Product Name | UCC39412 Low Power Synchronous Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39412PW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; TSSOP | SSOP; Other; 8-TSSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |
| VIN | 1 to 3.8 volts | 1.1 to 3.2 volts |