Low Power Synchronous Boost Converter 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | UCC39411N |
| Product Name | UCC39411 Low Power Synchronous Boost Converter |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; SOIC,TSSOP |
| Output Voltage | 2 to 5 volts |