Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 813695-UCD74120RVFT
Packaging: Reel
Mounting Style: SMD
Current - Output: 25A
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.7V
Synchronous Rectifier: Yes
Supplier Device Package: 40-LQFN-CLIP (7x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 14V
Manufacturer Package: 40-PowerLFQFN
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: UCD74120
Switching Voltage Regulators Hi-Current Sync Buck Pwr Stage
IC REG BUCK 25A 40LQFN
Buck Switching Regulator IC Positive 1 Output 25A 40-PowerLFQFN
Switching Voltage Regulators Hi-Current Sync Buck Pwr Stage
IC REG BUCK 25A 40LQFN
IC REG BUCK 25A 40LQFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-41063-2-ND | 813695-UCD74120RVFT | 815-UCD74120RVFT | UCD74120RVFT | UCD74120RVFT | UCD74120RVFT | UCD74120RVFT | UCD74120RVFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCD74120RVFT | Switching Voltage Regulators Hi-Current Sync Buck Pwr Stage | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| IOUT | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps | ||
| VIN | 4.7 to 14 volts | 14 volts | 12 volts | 4.7 to 14 volts | 14 volts |