"Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-DIP (0.300"", 7.62mm)"
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-DIP (0.300", 7.62mm)
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-DIP (0.300", 7.62mm)
IC REG BOOST 5V 200MA 8DIP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-3229-5-ND | UCC3941N-5 | UCC3941N-5 | UCC3941N-5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts |