The TPS73230-EP is a 250 mA low-dropout voltage regulator with reverse current protection, designed for capacitor-free operation and stable across all output capacitor values. It operates from an input voltage range of 1.7 V to 5.5 V with a typical dropout voltage of 40 mV at full load and provides 30 μV RMS output noise. The device maintains an initial accuracy of 0.5% and overall accuracy of 1% across line, load, and temperature. It is available in a 5-pin SOT-23 package and supports extended temperature operation from −55°C to +125°C. Shutdown current is less than 1 μA. Thermal shutdown and current limit protection are integrated.
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06644-06XE |
| Product Name | TPS73230-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 3 volts |