The TPS54010-EP is a 2.2-V to 4-V, 14-A output synchronous buck PWM switcher with integrated FETs, designed for point-of-load regulation in high-performance digital systems. It is available in a 28-pin thermally enhanced HTSSOP (PWP) PowerPAD™ package and operates over a junction temperature range of -55°C to 125°C. The device supports adjustable output voltage down to 0.9 V, features peak current limit and thermal shutdown for load protection, and includes a power-good output for supply sequencing. It meets military-grade reliability standards with controlled baseline, one assembly and test site, one fabrication site, extended product life cycle, and product traceability.
Enhanced Product 2.2-V to 4-V, 14-A Output Synchronous Buck PWM Switcher 28-HTSSOP -55 to 125
IC REG BUCK ADJ 14A 28HTSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | V62/13604-01XE-T | 296-V62/13604-01XE-T-ND |
| Product Name | TPS54010-EP Enhanced Product 2.2-V to 4-V, 14-A Output Synchronous Buck PWM Switcher | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable |
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" |
| Special Features | Enable,Frequency Synchronization,Power Good | Synchronous Rectification |
| Output Voltage | 0.9000 to 2.5 volts | 0.9000 to 4 volts |