Manufacturer: Texas Instruments
Win Source Part Number: 1116183-UCD7230RGWTG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 2MHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
IC REG CTRLR BUCK 20VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
IC REG CTRLR BUCK 20VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1116183-UCD7230RGWTG4 | UCD7230RGWTG4-ND | UCD7230RGWTG4 | UCD7230RGWTG4 | 815-UCD7230RGWTG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWTG4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 20VQFN |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | ||
| Package Type | Other; 20-VQFN (5x5) | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |
| Life Cycle Stage | Declining; Not For New Designs | Discontinued at Digi-Key | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Synchronous Rectification | Internal Current Limit; Current Limit, Enable |