"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG BOOST 3.3V 60MA 8SOIC
IC REG BOOST 3.3V 60MA 8SOIC
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-SOIC (0.154", 3.90mm Width)
IC REG BST 3.3V 60MA SYNC 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC39412DG4-ND | UCC39412DG4 | UCC39412DG4 | UCC39412DG4 | 815-UCC39412DG4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BST 3.3V 60MA SYNC 8SOIC |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |