IC REG BUCK ADJ 3.5A 16WQFN
IC REG BUCK ADJ 3.5A 16WQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-V62/14612-01XETR-ND | V62/14612-01XE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 16-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 6 volts | 0.8000 volts |