Enhanced Product 250-Ma Ldo Voltage Regulator With Power-Good Output 8-VSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06663-01XE |
| Product Name | TPS77401-EP Enhanced Product 250-Ma Ldo Voltage Regulator With Power-Good Output |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; VSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 1.5 to 5.5 volts |