The TPS7A3001-EP is a negative, high-voltage, ultralow-noise linear regulator designed for precision analog applications, capable of sourcing up to 200 mA with an input voltage range of -3 V to -36 V and an adjustable output from -1.18 V to -35 V. It operates stably with ceramic capacitors of at least 2.2 μF, features a CMOS logic-level-compatib
Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/11619-01XE |
| Product Name | TPS7A3001-EP Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator |
| Output Voltage Type | Adjustable Output,Negative Output |
| Package Type | Other; MSOP-PowerPAD |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response |
| Output Voltage | -33 to -1.2 volts |
| IOUT | 0.2000 amps |