Dual 250-mA ultra-low noise, high PSRR, low-dropout linear regulator with adjustable output voltage (1.2 V to 5.5 V), 32 mVrms output noise, 65 dB PSRR at 10 kHz, and 125 mV dropout voltage at 250 mA. Available in a 3 mm × 3 mm × 1 mm SON-10 package, fully specified from -55°C to 125°C with thermal shutdown and independent enable pins. Supports defense, aerospace, and medical applications with controlled baseline, traceability, and extended product life cycle.
Enhanced Product Dual, 250-mA Output, Ultra-Low Noise, High PSRR, Low-Dropout, Linear Regulator 10-VSON -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/08621-01XE |
| Product Name | TPS71202-EP Enhanced Product Dual, 250-mA Output, Ultra-Low Noise, High PSRR, Low-Dropout, Linear Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; VSON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5.4 volts |
| IOUT | 0.2500 amps |