The TPS79333-EP is a 200-mA low-dropout linear regulator with ultralow output noise (32 µV RMS), high PSRR (70 dB at 10 kHz), and fast start-up (50 µs), optimized for noise-sensitive RF applications. It is housed in a 5-pin SOT-23 (DBV) package and operates over a junction temperature range of -40°C to 125°C. The device is stable with a 2.2-µF ceramic output capacitor and maintains a dropout voltage of 112 mV at full load. It is qualified per JEDEC standards and meets environmental test requirements including HAST and temperature cycling.
Enhanced Product Ultralow-Noise High Psrr Fast Rf 200-Ma Low-Dropout Linear Regulators 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03634-07XE |
| Product Name | TPS79333-EP Enhanced Product Ultralow-Noise High Psrr Fast Rf 200-Ma Low-Dropout Linear Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 3.3 volts |
| IOUT | 0.2000 amps |