Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Switching Controllers BiCMOS Low-Power Current Mode
IC OFFLINE CTRLR PWM UVLO 8VSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC38C44DGKRTR-ND | UCC38C44DGKR | UCC38C44DGKR | UCC38C44DGKR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| fsw | 1000 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |