Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1276617-UCD7230RGWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-VQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Control Features: Current Limit, Enable
Supply Voltage: 4.5 V ~ 15.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCD7230RGWR
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Alternative Parts (Cross-Reference): NTE7154; U209B-MFPG3Y; PX8746HDN;
Introduction Date: December 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20VQFN
Switching Controllers Dig Pwr Comp Synch Buck
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-21689-2-ND | 1276617-UCD7230RGWR | UCD7230RGWR | UCD7230RGWR | UCD7230RGWR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWR | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable | ||
| fsw | 2000 kHz | 2000 kHz |