The V62/03636-06XE is an enhanced product variant of the TPS75301QPWPREP, a 1.5-A low-dropout voltage regulator with a power-on reset function. It is available in a 20-pin HTSSOP (PWP) package and operates over a junction temperature range of -40°C to 125°C. The device has a typical quiescent current of 75 µA at full load and drops below 1 µA in shutdown mode. Output voltage tolerance is ±2% over line, load, and temperature variations, with a typical dropout voltage of 160 mV at 1.5 A. It features thermal shutdown protection and an open-drain RESET output that activates after a 100-ms delay when the output voltage falls below 95% of its regulated value.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03636-06XE |
| Product Name | TPS75301-EP Enhanced Product Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.5 to 5.5 volts |
| IOUT | 1.5 amps |