Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators UCC3941DTR-3

Description
"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-2280-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-2280-1-ND
Voltage Regulators - DC DC Switching Regulators 296-2280-1-ND
"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"

"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UCC3941DTR-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
UCC3941DTR-3
Voltage Regulators - DC DC Switching Regulators UCC3941DTR-3
Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - UCC3941DTR-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
UCC3941DTR-3
Voltage Regulators - DC DC Switching Regulators UCC3941DTR-3
Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - UCC3941DTR-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
UCC3941DTR-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators UCC3941DTR-3
IC REG BST SYNC 3.3V 0.2A 8SOIC

IC REG BST SYNC 3.3V 0.2A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - UCC3941DTR-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
UCC3941DTR-3
PMIC - Voltage Regulators - DC DC Switching Regulators UCC3941DTR-3
IC REG BST SYNC 3.3V 0.2A 8SOIC

IC REG BST SYNC 3.3V 0.2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-2280-1-ND UCC3941DTR-3 UCC3941DTR-3 UCC3941DTR-3
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AN-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Switching Regulators - 1227213P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770SMFX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
4 suppliers