Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC39412PWTRG4 UCC39412PWTRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102051-UCC39412PWTR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Fixed Weight: 33.594185 mg Topology: Boost Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 48 µA Synchronous Rectifier: Yes Output Current: 60 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Max Input Voltage: 3.8 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 60 mA Min Input Voltage: 1 V Max Output Voltage: 3.3 V Min Output Voltage: 3.3 V Max Output Power: 200 mW
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102051-UCC39412PWTR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Fixed Weight: 33.594185 mg Topology: Boost Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 48 µA Synchronous Rectifier: Yes Output Current: 60 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Max Input Voltage: 3.8 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 60 mA Min Input Voltage: 1 V Max Output Voltage: 3.3 V Min Output Voltage: 3.3 V Max Output Power: 200 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC39412PWTRG4 - 1102051-UCC39412PWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC39412PWTRG4
1102051-UCC39412PWTRG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC39412PWTRG4 1102051-UCC39412PWTRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102051-UCC39412PWTR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Fixed Weight: 33.594185 mg Topology: Boost Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 48 µA Synchronous Rectifier: Yes Output Current: 60 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Max Input Voltage: 3.8 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 60 mA Min Input Voltage: 1 V Max Output Voltage: 3.3 V Min Output Voltage: 3.3 V Max Output Power: 200 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102051-UCC39412PWTRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Fixed
Weight: 33.594185 mg
Topology: Boost
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 48 µA
Synchronous Rectifier: Yes
Output Current: 60 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Input Voltage: 3.8 V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 60 mA
Min Input Voltage: 1 V
Max Output Voltage: 3.3 V
Min Output Voltage: 3.3 V
Max Output Power: 200 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1102051-UCC39412PWTRG4
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC39412PWTRG4
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3367ARZ - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details