The TPS75215-EP is a 2-A low-dropout voltage regulator with integrated power-on reset, designed for use in microprocessor and microcomputer systems. It is available in a 20-pin HTSSOP (PWP) PowerPAD package and operates over a junction temperature range of -40°C to 125°C. The device provides a fixed output voltage of 1.5 V with a tolerance of 2% over line, load, and temperature variations. It features a typical quiescent current of 75 µA at full load and drops to 1 µA in shutdown mode. The dropout voltage is typically 210 mV at 2 A output current. The regulator includes thermal shutdown protection and fast transient response for load changes. The device meets JEDEC and industry standards for reliability under specified environmental conditions.
Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03635-02XE |
| Product Name | TPS75215-EP Enhanced Product Fast Transient Response Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.5 volts |
| IOUT | 2 amps |