The V62/03632-03XE is a 1-A low-dropout voltage regulator from the TPS768xx series, offered in a 20-pin HTSSOP (PWP) package with an operating temperature range of -40°C to 125°C. It features a dropout voltage of 230 mV at 1 A output current, a typical quiescent current of 85 µA, and a 2% output voltage tolerance over line, load, and temperature variations. The device supports fast transient response with 10-µF low-ESR capacitors and includes an open-drain power good output. It is designed for applications requiring high stability and low power consumption, and is qualified for enhanced product reliability with controlled baseline, one assembly/test site, one fabrication site, and extended product life cycle.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03632-03XE |
| Product Name | TPS76818-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.8 volts |
| IOUT | 1 amps |