Texas Instruments UCC39412 Low Power Synchronous Boost Converter UCC39412PWTR

Description
Low Power Synchronous Boost Converter 8-TSSOP 0 to 70
Request a Quote
Description
Low Power Synchronous Boost Converter 8-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC39412PWTR is a low-power synchronous boost converter designed to operate from input voltages as low as 0.8 V, with guaranteed startup under full load at 1 V. It can deliver up to 200 mW of output power and is capable of functioning down to 0.5 V once operational, making it suitable for battery-powered applications. The device features an auxiliary 7 V output for gate-drive supply and includes a shutdown mode that fully disconnects the output. It employs adaptive current mode control for enhanced efficiency across a wide operating range, with a low shutdown supply current of 6 µA. The UCC39412PWTR is packaged in an 8-pin TSSOP configuration, optimizing board space for compact designs. It is particularly well-suited for applications requiring high efficiency at low output currents, such as portable devices.

Datasheet Summary
Powered by GS/AI

The UCC39412PWTR is a low-power synchronous boost converter designed to operate from input voltages as low as 0.8 V, with guaranteed startup under full load at 1 V. It can deliver up to 200 mW of output power and is capable of functioning down to 0.5 V once operational, making it suitable for battery-powered applications. The device features an auxiliary 7 V output for gate-drive supply and includes a shutdown mode that fully disconnects the output. It employs adaptive current mode control for enhanced efficiency across a wide operating range, with a low shutdown supply current of 6 µA. The UCC39412PWTR is packaged in an 8-pin TSSOP configuration, optimizing board space for compact designs. It is particularly well-suited for applications requiring high efficiency at low output currents, such as portable devices.

Suppliers

Company
Product
Description
Supplier Links
UCC39412 Low Power Synchronous Boost Converter - UCC39412PWTR - Texas Instruments
Dallas, TX, United States
UCC39412 Low Power Synchronous Boost Converter
UCC39412PWTR
UCC39412 Low Power Synchronous Boost Converter UCC39412PWTR
Low Power Synchronous Boost Converter 8-TSSOP 0 to 70

Low Power Synchronous Boost Converter 8-TSSOP 0 to 70

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UCC39412PWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
UCC39412PWTR-ND
Voltage Regulators - DC DC Switching Regulators UCC39412PWTR-ND
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-TSSOP (0.173"", 4.40mm Width)"

"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - UCC39412PWTR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8

Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39412PWTR - 798747-UCC39412PWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39412PWTR
798747-UCC39412PWTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39412PWTR 798747-UCC39412PWTR
Manufacturer: Texas Instruments Win Source Part Number: 798747-UCC39412PWTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 60mA Family Name: UCC39412 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Input Voltage MIN: 1.1V Voltage Input MAX: 3.2V Alternative Parts (Cross-Reference): UCC39412DG4; UCC39412DTR; UCC39412D; UCC39412DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798747-UCC39412PWTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 60mA
Family Name: UCC39412
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Input Voltage MIN: 1.1V
Voltage Input MAX: 3.2V
Alternative Parts (Cross-Reference): UCC39412DG4; UCC39412DTR; UCC39412D; UCC39412DTRG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UCC39412PWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
UCC39412PWTR
Voltage Regulators - DC DC Switching Regulators UCC39412PWTR
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-TSSOP (0.173", 4.40mm Width)

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - UCC39412PWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
UCC39412PWTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators UCC39412PWTR
IC REG BOOST 3.3V 60MA 8TSSOP

IC REG BOOST 3.3V 60MA 8TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - UCC39412PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
UCC39412PWTR
PMIC - Voltage Regulators - DC DC Switching Regulators UCC39412PWTR
IC REG BOOST 3.3V 60MA 8TSSOP

IC REG BOOST 3.3V 60MA 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC39412PWTR UCC39412PWTR-ND UCC39412PWTR 798747-UCC39412PWTR UCC39412PWTR UCC39412PWTR UCC39412PWTR
Product Name UCC39412 Low Power Synchronous Boost Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39412PWTR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost; Boost
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; TSSOP8 SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
VIN 1 to 3.8 volts 1.1 to 3.2 volts 1.1 volts 1.1 to 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
5 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
Voltage Regulators - DC DC Switching Regulators - LM22670MRX-ADJ/J7002408 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details