Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3895N

Description
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP
Request a Quote Datasheet
Description
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11538-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11538-5-ND
DC DC Switching Controllers 296-11538-5-ND
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP

Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895N - 004724-UCC3895N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895N
004724-UCC3895N
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895N 004724-UCC3895N
Manufacturer: Texas Instruments Win Source Part Number: 004724-UCC3895N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Family Name: UCC3895 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 10 V to 16.5 V Alternative Parts (Cross-Reference): UCC3895QG3; UCC3895QTRG3; UCC3895QTR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004724-UCC3895N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Family Name: UCC3895
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-PDIP
Supply Voltage - Operating: 10 V to 16.5 V
Alternative Parts (Cross-Reference): UCC3895QG3; UCC3895QTRG3; UCC3895QTR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3895N
Switching Controllers UCC3895N
Switching Controllers BiCMOS Advanced Phase Shift

Switching Controllers BiCMOS Advanced Phase Shift

Buy Now Datasheet
DC DC Switching Controllers - UCC3895N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3895N
DC DC Switching Controllers UCC3895N
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP

Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP

Buy Now
DC DC Switching Controllers - UCC3895N - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
UCC3895N
DC DC Switching Controllers UCC3895N
IC OFFLINE SW FULL-BRDG 20DIP

IC OFFLINE SW FULL-BRDG 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11538-5-ND 004724-UCC3895N UCC3895N UCC3895N UCC3895N
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895N Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Package Type DIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-PDIP DIP; Other; 20-DIP (0.300\", 7.62mm) DIP; Other; 20-DIP (0.300", 7.62mm)
fsw 1000 kHz 1000 kHz 1000 kHz 1000 kHz
Operating Temperature 0 to 70 C (32 to 158 F) -55 to 150 C (-67 to 302 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Full-Bridge
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data