The TPS73630-EP is a 400 mA low-dropout linear voltage regulator with reverse current protection, designed for stable operation without an output capacitor. It operates with an input voltage range of 1.7 V to 5.5 V and delivers an output voltage of 3.0 V with 1% overall accuracy over line, load, and temperature. The device is available in a 5-pin SOT-23 package and supports an extended operating temperature range of -55°C to +125°C. It features ultra-low dropout voltage of 75 mV typical, output noise of 30 µV RMS (10 Hz to 100 kHz), and shutdown current under 1 µA maximum. Thermal shutdown and current limit protection are included. The part meets JEDEC qualification standards for enhanced product reliability.
Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06626-05XE |
| Product Name | TPS73630-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 3 volts |
| IOUT | 0.4000 amps |