The TPS79101-EP is a 100-mA low-dropout linear regulator with ultralow noise (15 εV RMS), high PSRR (70 dB at 10 kHz), and fast start-up (63 µs), designed for noise-sensitive RF applications. It is available in a 5-pin SOT-23 (DBV) package and operates over a junction temperature range of -40°C to 125°C. The device is stable with a 1-µF ceramic capacitor on the output and features a dropout voltage of 38 mV at full load. It supports operation from an input voltage of 2.7 V to 5.5 V and includes an enable pin. The part meets defense, aerospace, and medical application requirements with controlled baseline, one assembly/test site, and extended product life cycle.
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03644-01YE |
| Product Name | TPS79101-EP Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5.2 volts |
| IOUT | 0.1000 amps |