Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWRG4 UCD7230RGWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276618-UCD7230RGWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-VQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Current Limit, Enable Supply Voltage: 4.5 V ~ 15.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UCD7230RGWR Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (5x5) Alternative Parts (Cross-Reference): LNBH23QTR; PM6766TR; LNBH24LQTR; Introduction Date: December 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276618-UCD7230RGWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-VQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Current Limit, Enable Supply Voltage: 4.5 V ~ 15.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UCD7230RGWR Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (5x5) Alternative Parts (Cross-Reference): LNBH23QTR; PM6766TR; LNBH24LQTR; Introduction Date: December 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWRG4 - 1276618-UCD7230RGWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWRG4
1276618-UCD7230RGWRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWRG4 1276618-UCD7230RGWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276618-UCD7230RGWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-VQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 2MHz Control Features: Current Limit, Enable Supply Voltage: 4.5 V ~ 15.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UCD7230RGWR Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (5x5) Alternative Parts (Cross-Reference): LNBH23QTR; PM6766TR; LNBH24LQTR; Introduction Date: December 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276618-UCD7230RGWRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-VQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Control Features: Current Limit, Enable
Supply Voltage: 4.5 V ~ 15.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCD7230RGWR
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Alternative Parts (Cross-Reference): LNBH23QTR; PM6766TR; LNBH24LQTR;
Introduction Date: December 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCD7230RGWRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCD7230RGWRG4-ND
DC DC Switching Controllers UCD7230RGWRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCD7230RGWRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCD7230RGWRG4
PMIC - Voltage Regulators - DC DC Switching Controllers UCD7230RGWRG4
IC REG CTRLR BUCK 20VQFN

IC REG CTRLR BUCK 20VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - UCD7230RGWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCD7230RGWRG4
DC DC Switching Controllers UCD7230RGWRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1276618-UCD7230RGWRG4 UCD7230RGWRG4-ND UCD7230RGWRG4 UCD7230RGWRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230RGWRG4 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable Synchronous Rectification Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-REEL7 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers