Enhanced Product 17-V, 1.5-A, Synchronous Step-Down Converter 16-QFN -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | V62/07622-02XE |
| Product Name | TPS62111-EP Enhanced Product 17-V, 1.5-A, Synchronous Step-Down Converter |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; QFN |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification |
| Output Voltage | 3.8 to 17 volts |