Texas Instruments TPS63060-EP HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT V62/14602-01XE

Description
HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125
Request a Quote Datasheet
Description
HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS63060-EP HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT - V62/14602-01XE - Texas Instruments
Dallas, TX, United States
TPS63060-EP HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT
V62/14602-01XE
TPS63060-EP HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT V62/14602-01XE
HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125

HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-V62/14602-01XETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-V62/14602-01XETR-ND
Voltage Regulators - DC DC Switching Regulators 296-V62/14602-01XETR-ND
IC REG BUCK BOOST ADJ 2A 10WSON

IC REG BUCK BOOST ADJ 2A 10WSON

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
V62/14602-01XE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators V62/14602-01XE
IC REG BUCK-BOOST ADJ 2A 10WSON

IC REG BUCK-BOOST ADJ 2A 10WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number V62/14602-01XE 296-V62/14602-01XETR-ND V62/14602-01XE
Product Name TPS63060-EP HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost
Package Type Other; WSON Other; 10-WFDFN Exposed Pad
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good Synchronous Rectification
Output Voltage 2.5 to 8 volts 2.5 to 8 volts 2.5 volts
VIN 2.5 to 12 volts 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22670MRX-ADJ/J7002408 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22676TJE-ADJ/J7002453 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
LM20242 4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20242MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers