Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
Switching Controllers BiCMOS Low-Power Current Mode
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-13836-5-ND | UCC38C41DGK | UCC38C41DGK | UCC38C41DGK | 815-UCC38C41DGK | UCC38C41DGK |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR MULT TOP 8VSSOP | Switching Controllers |
| Configuration / Function | Boost | Buck; Boost | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| fsw | 1000 kHz | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver |