The TPS77525-EP is a 500-mA low-dropout voltage regulator with a fixed 2.5-V output and a power-on reset function, designed for stable operation from -55°C to 125°C. It features a 20-pin HTSSOP (PWP) package with an exposed thermal pad, typifies an 85-μA quiescent current, and achieves a dropout voltage of 169 mV at full load. The device includes thermal shutdown protection and an open-drain reset output with a 200-ms delay. It meets JEDEC qualification standards for extended temperature operation and is RoHS compliant with NIPDAU finish and Level-2 MSL rating.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03631-05XE |
| Product Name | TPS77525-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |