The TPS732xx-EP family is a capacitor-free, 250mA low-dropout voltage regulator with reverse current protection, designed for portable and noise-sensitive applications. It operates over an input voltage range of 1.7V to 5.5V with a typical dropout voltage of 40mV at 250mA and an output noise of 30μV RMS (10kHz to 100kHz). The device is available in a 5-pin SOT-23 package and operates reliably from -55°C to +125°C. It features shutdown current under 1μA, thermal shutdown, and foldback current limiting. The TPS73218-EP variant provides a fixed 1.8V output voltage. The part meets JEDEC standards for extended temperature operation and is qualified under a single assembly and fabrication site baseline with enhanced product change notification and reliability pedigree.
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06644-04XE |
| Product Name | TPS73218-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.8 volts |