The TPS54680-EP is a 3-V to 6-V input, 6-A output synchronous buck PWM switcher with integrated MOSFETs for sequencing in high-density distributed power systems. It is housed in a 28-pin HTSSOP (PWP) PowerPAD™ package and operates over a junction temperature range of -55°C to 125°C. The device features power good and enable functions, adjustable switching frequency from 280 kHz to 700 kHz, and supports tracking for coordinated power-up and down sequences. Thermal performance is enhanced by an exposed PowerPAD™, with a junction-to-board thermal resistance of 13.1°C/W.
Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | V62/04641-02XE-T |
| Product Name | TPS54680-EP Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification |
| Output Voltage | 0.9000 to 3.3 volts |