Enhanced Product Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Trans. Resp., Prgrm. Soft Start 20-VQFN -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/10611-01XE |
| Product Name | TPS74401-EP Enhanced Product Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Trans. Resp., Prgrm. Soft Start |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; VQFN |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown |
| Output Voltage | 0.8000 to 3.6 volts |