Manufacturer: Texas Instruments
Win Source Part Number: 126450-UCD7242RSJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: UCD7242
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 18V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): UCD7242RSJT;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive 2 Output 10A 32-PowerVFQFN
Buck Switching Regulator IC Positive 2 Output 10A 32-PowerVFQFN
Buck Switching Regulator IC Positive 2 Output 10A 32-PowerVFQFN
Buck Switching Regulator IC Positive 2 Output 10A 32-PowerVFQFN
IC REG BUCK 10A DL 32VQFN
IC REG BUCK 10A DL 32VQFN
IC REG BUCK 10A DL 32VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 126450-UCD7242RSJR | 296-25793-2-ND | UCD7242RSJR | UCD7242RSJR | UCD7242RSJR | UCD7242RSJR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCD7242RSJR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 32-QFN (6x6) | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs |