Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20HTSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-21688-2-ND | UCD7230PWPR | UCD7230PWPR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | |
| fsw | 2000 kHz |